EN
  • EN
  • DE

2SA1343-TA

Part No 2SA1343-TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153572-2SA1343-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1343-TA CAD Model

Description

The ON Semiconductor 2SA1343-TA is a high-quality PNP transistor designed for general purpose amplifier and switching applications. This versatile component is a fundamental building block in a wide range of electronic circuits, offering reliable performance and ON Semiconductor's commitment to quality.

Key Features

  • Transistor Type: PNP - This transistor is a PNP (Positive-Negative-Positive) type, which means it is typically used for sourcing current. It is turned on by a small current flowing into its base terminal.
  • Power Dissipation: The 2SA1343-TA is capable of dissipating up to 900mW of power, making it suitable for medium power applications.
  • Collector-Emitter Voltage (VCEO): It supports a collector-emitter voltage of up to -160V, providing a good voltage headroom for various applications.
  • Collector Current (IC): The device can handle a continuous collector current of up to -1A, which is ideal for driving moderate loads.
  • DC Current Gain (hFE): It features a DC current gain (hFE) range of 100 to 320, ensuring amplification of the input signal without significant loss of power.
  • High Transition Frequency: With a transition frequency (fT) of 50MHz, the 2SA1343-TA is suitable for applications requiring fast switching and signal processing.

Applications

The ON Semiconductor 2SA1343-TA is used in a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • Various other electronic projects requiring a robust and reliable PNP transistor

Quality and Reliability

ON Semiconductor is known for its high standards in manufacturing semiconductors. The 2SA1343-TA is produced with the same attention to detail, ensuring that each unit meets or exceeds industry standards for performance and reliability. Whether for DIY projects or commercial production, the 2SA1343-TA is a solid choice for those in need of a dependable PNP transistor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess