The 2SA1363-T11-1F is a high-quality PNP transistor manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This transistor is designed for audio frequency amplifier applications and is widely recognized for its reliability and performance. The 2SA1363-T11-1F is a testament to ON Semiconductor's commitment to providing innovative and energy-efficient solutions to meet the needs of advanced electronic designs.
Key Features
- Transistor Type: PNP - This transistor is a PNP (Positive-Negative-Positive) type, which means it is designed for use in negative ground configurations and is primarily turned on by a negative current.
- High Current Capability: The 2SA1363-T11-1F can handle high levels of current, making it suitable for applications that require a significant amount of power.
- Audio Frequency Amplification: Specifically designed for audio applications, this transistor can amplify audio frequency signals with high fidelity, ensuring clear and crisp sound output.
- Low Distortion: It offers low distortion, which is essential for maintaining the quality of the audio signal throughout the amplification process.
- High Power Dissipation: With its ability to dissipate high amounts of power, the 2SA1363-T11-1F ensures stable operation even under stressful conditions.
Applications
The 2SA1363-T11-1F is ideal for a variety of applications, particularly in the audio industry. Common applications include:
- High-fidelity audio amplifiers
- Pre-amplifier stages
- Power amplifier stages
- Audio signal processing equipment
Product Specifications
Parameter
Value
Collector-Emitter Voltage
VCEO = -160V
Collector Base Voltage
VCBO = -180V
Emitter Base Voltage
VEBO = -5V
Collector Current
IC = -1.5A
Power Dissipation
Pc = 25W
Operating and Storage Junction Temperature Range
Tj, Tstg = -55 to +150°C
With its robust design and superior electrical characteristics, the 2SA1363-T11-1F from ON Semiconductor is an excellent choice for designers who require a reliable transistor for high-performance audio applications.