The 2SA1370D-AE is a high-performance PNP transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. Designed for audio frequency amplifier applications, this bipolar transistor offers an excellent combination of low voltage and high current, making it suitable for a wide range of electronic circuits.
Key Features
- High Current Capability: The 2SA1370D-AE can handle a continuous collector current of up to 50mA, which allows it to drive moderate loads in audio applications.
- Low Collector-Emitter Saturation Voltage: It has a low V<sub>CE(sat), which results in reduced power loss and improved efficiency, especially important in battery-powered devices.
- High Transition Frequency: With a transition frequency (f<sub>T) of 120MHz, this transistor is capable of operating at higher frequencies, making it ideal for audio amplification and signal processing.
- Complementary to 2SC3324D-AE: The 2SA1370D-AE is the PNP complement to the NPN 2SC3324D-AE, allowing for the creation of symmetrical push-pull amplifier stages for improved performance and lower distortion.
Applications
The 2SA1370D-AE PNP transistor is commonly used in a variety of applications, including but not limited to:
- Audio Frequency Amplifier Stages
- Signal Processing Circuits
- Power Management Functions
- Driver Stages in Hi-Fi Equipment
- General Purpose Switching
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
50mA
Power Dissipation (P<sub>D)
150mW
Transition Frequency (f<sub>T)
120MHz
Operating and Storage Junction Temperature Range
-55°C to +150°C
For those in need of a reliable and efficient PNP transistor, the 2SA1370D-AE from ON Semiconductor is an exceptional choice that delivers both performance and quality.