ON Semiconductor 2SA1413 - High-Performance PNP Transistor
The ON Semiconductor 2SA1413 is a high-performance PNP transistor designed for audio frequency amplifier applications. This device is well-suited for high-fidelity and professional audio equipment, ensuring minimal signal distortion and high power efficiency.
Key Features:
- High Current Capability: The 2SA1413 can handle significant current, making it ideal for amplifiers that require high power output.
- Low Distortion: It provides excellent linearity, which translates to lower harmonic distortion in audio applications.
- High Power Dissipation: With its ability to dissipate high amounts of power, this transistor is less likely to overheat, thus improving reliability and longevity.
- Complementary NPN Transistor Available: For a complete push-pull amplifier design, a complementary NPN transistor (2SC3675) is available, ensuring balanced performance.
Electrical Characteristics:
- Collector-Emitter Voltage (Vceo): 120V, allowing for ample headroom in high-voltage applications.
- Collector Current (Ic): Up to 1.5A, suitable for driving larger loads.
- Power Dissipation (Pd): 25W at 25°C, ensuring stable operation under typical conditions.
- Transition Frequency (fT): High frequency response suitable for audio applications.
Applications:
- High-fidelity audio amplifiers
- Professional sound equipment
- Power management systems
- Other audio-related applications
The 2SA1413 from ON Semiconductor is a robust and reliable component for any audio enthusiast or professional looking to build or repair high-quality audio amplifiers. With its strong electrical characteristics and thermal performance, it stands out as a top choice for applications demanding the utmost in sound purity and power handling.
Note: Always consult the datasheet and adhere to recommended operating conditions when integrating this transistor into your designs.