EN
  • EN
  • DE

2SA1417T-TD

Part No 2SA1417T-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075389-2SA1417T-TD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1417T-TD CAD Model

Description

Product Overview: 2SA1417T-TD from ON Semiconductor

The 2SA1417T-TD is a high-quality PNP transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This transistor is part of the company's extensive portfolio of electronic components designed to meet the requirements of various applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • Transistor Type: PNP - The 2SA1417T-TD is a PNP type bipolar junction transistor, which means it is primarily used for amplification and switching where the majority charge carriers are holes.
  • High Current Capacity: This transistor is capable of handling a significant continuous collector current, making it suitable for driving high-power circuits and components.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, the 2SA1417T-TD is ideal for applications that require rapid transitions between on and off states.
  • Robust Thermal Performance: The transistor is designed to maintain stability and performance even under high-temperature conditions, ensuring reliability in challenging environments.

Applications

The 2SA1417T-TD transistor is versatile and can be used in a wide array of electronic circuits. Some common applications include:

  • Audio Power Amplifiers
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Signal Processing

Product Specifications

The 2SA1417T-TD comes in a compact package and features the following specifications:

  • Package / Case: TO-252 (DPAK)
  • Mounting Type: Surface Mount
  • Collector-Emitter Voltage (VCEO): Specified at a value that ensures safe operation for a variety of circuits.
  • Collector-Base Voltage (VCBO): Designed to withstand voltage spikes and provide stable performance.
  • Emitter-Base Voltage (VEBO): Suitable for the majority of standard PNP transistor applications.
  • Collector Current (IC): High enough to drive a wide range of loads.

With its combination of efficiency, high-speed switching, and thermal resilience, the 2SA1417T-TD from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable PNP transistor into their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6078 $51.6630
205+ $0.4987 $102.2335
315+ $0.4831 $152.1765
430+ $0.4675 $201.0250
555+ $0.4519 $250.8045
745+ $0.4052 $301.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess