EN
  • EN
  • DE

2SA1461-S-TL

Part No 2SA1461-S-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153674-2SA1461-S-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1461-S-TL CAD Model

Description

ON Semiconductor 2SA1461-S-TL PNP Transistor

The ON Semiconductor 2SA1461-S-TL is a high-quality PNP bipolar junction transistor designed for use in a wide range of electronic applications. This semiconductor device is known for its high current capacity and low voltage operation, making it an ideal choice for amplification and switching applications where efficiency and reliability are paramount.

Key Features:

  • Transistor Type: PNP - This transistor is a PNP type, meaning that the majority charge carriers are holes, making it suitable for positive side switching in a circuit.
  • Current Rating: The 2SA1461-S-TL has a continuous collector current rating, allowing it to handle significant levels of current without performance degradation.
  • Power Dissipation: It boasts a high power dissipation capability, ensuring that the device can manage the heat generated during operation effectively.
  • High Transition Frequency: The device offers a high transition frequency, which is ideal for applications requiring fast switching and accurate signal amplification.
  • Low Saturation Voltage: The low saturation voltage of the transistor minimizes power loss and improves efficiency, especially in saturation mode applications.
  • Package: The 2SA1461-S-TL comes in a compact surface-mount package, which is suitable for automated assembly processes and saves board space.

Applications:

This ON Semiconductor PNP transistor is versatile and can be used in various electronic circuits. Common applications include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management systems
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Reliability:

The 2SA1461-S-TL is manufactured by ON Semiconductor, a trusted name in the industry, ensuring high standards of quality and reliability. The device is built to offer consistent performance and a long operational life, making it a preferred choice for both commercial and industrial applications.

For engineers and designers looking for a dependable PNP transistor that offers both performance and compactness, the 2SA1461-S-TL from ON Semiconductor is an excellent option to consider.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess