The 2SA1496-TB from ON Semiconductor is a high-quality PNP transistor designed for audio power amplification and high-speed switching applications. This semiconductor device is well-suited for a range of industrial and consumer applications where reliability and performance are critical.
Key Features
- High Current Capability: The 2SA1496-TB is capable of handling high current levels, making it ideal for power amplification tasks in audio applications.
- High Power Dissipation: With an impressive power dissipation capacity, this transistor can handle the thermal demands of continuous operation in high-power circuits.
- Complementary Design: It is designed to be complementary to 2SC3858-TB NPN transistors, allowing for a well-balanced push-pull amplifier design when used together.
- Wide Frequency Response: The device features a wide frequency response, which ensures minimal distortion and excellent sound quality in audio applications.
- High Transition Frequency: The high transition frequency of this transistor makes it suitable for high-speed switching applications, providing efficient performance.
Applications
The 2SA1496-TB is versatile and can be used in a variety of applications, including:
- Audio frequency power amplifiers
- High-fidelity audio systems
- Professional sound equipment
- High-speed switching circuits
- Power regulator circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
140 V
Collector Current (IC)
10 A
Power Dissipation (Pc)
100 W
Transition Frequency (fT)
30 MHz
Operating Junction Temperature (Tj)
-55 to +150 °C
In conclusion, the 2SA1496-TB PNP transistor by ON Semiconductor is a robust electronic component that offers excellent performance for a wide range of demanding applications. Its high current and power handling capabilities, along with a complementary design for push-pull configurations, make it a preferred choice for professionals seeking reliability and quality in their electronic designs.