EN
  • EN
  • DE

2SA1622/M7

Part No 2SA1622/M7
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153861-2SA1622/M7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1622/M7 CAD Model

Description

ON Semiconductor 2SA1622/M7 PNP Transistor

The ON Semiconductor 2SA1622/M7 is a high-performance PNP transistor designed to deliver reliable and efficient performance for a wide array of electronic applications. This semiconductor device is built using the latest technology to ensure high-speed switching capabilities, making it suitable for amplification and switching purposes in various electronic circuits.

Key Features

  • Voltage and Current Ratings: The 2SA1622/M7 has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -2A, which makes it ideal for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, this transistor is capable of operating at high frequencies, which is essential for applications that require fast switching times.
  • Low Saturation Voltage: The low VCE(sat) ensures higher efficiency by reducing power dissipation during operation, leading to a cooler running device and potentially longer life.
  • Mini Power Package: Encased in a small and flat M7 package, the 2SA1622/M7 saves valuable board space while providing excellent thermal performance and power handling capabilities.
  • Robustness: This transistor is designed to withstand the rigors of commercial and industrial environments, offering a reliable solution for your circuit needs.

Applications

The 2SA1622/M7 is versatile and can be used in various applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • DC-DC converters
  • Motor control circuits
  • And other general-purpose switching applications

With its combination of high-speed switching, low saturation voltage, and high current handling capability, the ON Semiconductor 2SA1622/M7 is an excellent choice for designers looking for a reliable PNP transistor. Whether you're working on a simple DIY project or a complex industrial system, the 2SA1622/M7 provides the performance and durability needed to ensure your applications run smoothly.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor for the 2SA1622/M7 PNP transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess