ON Semiconductor 2SA1655 PNP Transistor
The 2SA1655 is a high-quality PNP bipolar transistor manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor components. This transistor is designed for use in a variety of applications, including audio frequency amplifier stages and low-speed switching circuits. With its robust construction and reliable performance, the 2SA1655 is an excellent choice for designers and engineers looking to enhance their electronic designs.
Key Features
- High Current Capacity: The 2SA1655 is capable of handling high current levels, making it suitable for applications that require a significant amount of power.
- Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which helps to minimize power loss and improve efficiency in electronic circuits.
- Complementary NPN Type: The 2SA1655 can be paired with its complementary NPN type transistor, providing a balanced solution for push-pull amplifier configurations.
- Wide Operating Temperature Range: With an operating temperature range from -55°C to +150°C, this device ensures consistent performance across a range of environmental conditions.
Applications
- Audio frequency power amplifiers
- Driver stages in Hi-Fi amplifiers
- Low-speed switching circuits
- General purpose amplification
Product Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
-140V
Collector-Emitter Voltage (VCEO)
-120V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-1.5A
Power Dissipation (PD)
25W
Operating Temperature Range (TJ)
-55°C to +150°C
The ON Semiconductor 2SA1655 PNP transistor is a versatile and reliable component that offers excellent performance for a wide range of electronic applications. Its high current capacity, low saturation voltage, and ability to operate under a wide temperature range make it a preferred choice for professionals seeking quality and durability in their electronic projects.