EN
  • EN
  • DE

2SA1682-4-TB

Part No 2SA1682-4-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153897-2SA1682-4-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1682-4-TB CAD Model

Description

ON Semiconductor 2SA1682-4-TB PNP Transistor

The ON Semiconductor 2SA1682-4-TB is a high-quality PNP transistor designed for use in a variety of electronic applications. This versatile component is well-suited for switching and amplifier applications, offering reliable performance with a focus on energy efficiency.

Key Features:

  • Transistor Type: The 2SA1682-4-TB is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers.
  • High Current Capability: With a continuous collector current (Ic) rating of up to 1A, this transistor can handle significant current, making it suitable for moderate power applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency during operation.
  • High Power Dissipation: The device has a power dissipation of 900mW, allowing it to withstand higher power loads without overheating.
  • Operating Temperature Range: The 2SA1682-4-TB is rated for operation within a temperature range of -55°C to +150°C, ensuring stable performance across a wide range of environmental conditions.

Applications:

The 2SA1682-4-TB is ideal for a broad spectrum of applications, including but not limited to:

  • Audio frequency amplifier circuits
  • Signal processing
  • Power management systems
  • DC-DC converters
  • Driver stages in high-fidelity amplifiers and sound equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SA1682-4-TB is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Each transistor undergoes rigorous testing and quality control procedures to meet the demanding requirements of both commercial and industrial applications.

Whether you're designing a new audio amplifier or looking to improve the efficiency of your power management systems, the 2SA1682-4-TB from ON Semiconductor is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1404 $59.6676
45+ $2.5768 $115.9560
70+ $2.4971 $174.7970
96+ $2.4163 $231.9648
124+ $2.3354 $289.5896
166+ $2.0940 $347.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess