EN
  • EN
  • DE

FS32K142MRT0VLHR

Part No FS32K142MRT0VLHR
Manufacturer NXP / Nexperia
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161884-FS32K142MRT0VLHR
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS32K142MRT0VLHR CAD Model

Description

Introducing the FS32K142MRT0VLHR Microcontroller from NXP

The FS32K142MRT0VLHR is a state-of-the-art microcontroller designed by NXP Semiconductors, tailored for automotive and industrial applications that demand high levels of reliability, performance, and safety. This robust component is part of NXP's S32K product line, which is renowned for its exceptional quality and advanced features.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K142MRT0VLHR is a powerful ARM Cortex-M4F core that operates at up to 72 MHz, providing the computational horsepower necessary for complex tasks and real-time processing.
  • Memory and Storage: With 512 KB of flash memory and 64 KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in demanding scenarios.
  • Enhanced Safety Features: Designed with functional safety in mind, it includes features that meet the ISO 26262 standard, making it suitable for safety-critical automotive applications such as powertrain, chassis, and advanced driver assistance systems (ADAS).
  • Rich Set of Peripherals: The FS32K142MRT0VLHR is equipped with a variety of peripherals including multiple CAN interfaces, timers, ADCs, and communication interfaces such as SPI, I2C, and UART, which enable it to handle a wide range of tasks and interface with other components in a system.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications. Various power modes allow for optimal power management and reduced power consumption during idle times.

Applications

The versatility of the FS32K142MRT0VLHR makes it an ideal choice for a broad spectrum of applications. In the automotive sector, it can be used in body electronics, sensor fusion, and control systems. Its robustness and reliability also make it suitable for industrial applications, such as factory automation, motor control, and IoT devices.

Package and Quality

The microcontroller comes in an LQFP 64-pin package, which is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that the FS32K142MRT0VLHR meets the stringent requirements of the automotive and industrial markets, offering long-term reliability and performance.

With its blend of performance, safety features, and connectivity options, the FS32K142MRT0VLHR microcontroller from NXP stands out as a top choice for developers and engineers looking to push the boundaries of automotive and industrial technology.

You May Also Be Interested in

Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Nichicon
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess