EN
  • EN
  • DE

2SA1688-4-TL-E

Part No 2SA1688-4-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153904-2SA1688-4-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1688-4-TL-E CAD Model

Description

Product Overview: 2SA1688-4-TL-E by ON Semiconductor

The 2SA1688-4-TL-E is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is specifically engineered to cater to a wide range of electronic applications that require efficient amplification and switching operations.

Key Features

  • High Current Capability: The 2SA1688-4-TL-E is capable of handling high current loads, which makes it suitable for power amplification tasks in various electronic circuits.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, ensuring more efficient operation and reduced power loss, which is crucial for power-sensitive applications.
  • Fast Switching Speed: With its quick response time, this transistor is ideal for applications that require rapid switching between the on and off states.
  • Miniature Package: The device comes in a small, surface-mount package, making it an excellent choice for compact electronic designs where space is at a premium.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SA1688-4-TL-E transistor provides consistent performance and a long operational lifespan.

Applications

The versatility of the 2SA1688-4-TL-E allows it to be used in a multitude of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing
  • Power management systems
  • Driver stages in hi-fi amplifiers and television circuits
  • Various types of switching applications

Technical Specifications

Here are some of the key technical specifications of the 2SA1688-4-TL-E:

  • Transistor Polarity: PNP
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 1A
  • Power Dissipation (Pd): 900mW
  • DC Current Gain (hFE): 70 to 400
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: TP-FA

In conclusion, the 2SA1688-4-TL-E from ON Semiconductor is a robust and reliable electronic component that offers a blend of high current capability, low saturation voltage, and fast switching speeds, making it an excellent choice for designers and engineers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess