EN
  • EN
  • DE

2SA1708-S

Part No 2SA1708-S
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 743606-2SA1708-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1708-S CAD Model

Description

The ON Semiconductor 2SA1708-S is a high-performance PNP transistor designed for use in various electronic applications. It offers excellent power handling capabilities and high current gain, making it suitable for amplification and switching purposes. This transistor is an essential component for designers and engineers looking to develop efficient and reliable electronic circuits.

Key Features

  • Voltage Ratings: The 2SA1708-S can handle collector-emitter voltages up to -50V, and collector-base voltages up to -60V, providing a wide operating range for various applications.
  • Current Capacity: With a continuous collector current of up to -2A, this PNP transistor can drive higher current loads, making it suitable for power amplification stages.
  • Power Dissipation: It has a power dissipation of 1W, which ensures that the device can handle significant energy without overheating, contributing to the longevity of the component and the overall system.
  • High Current Gain: The transistor features a high DC current gain (hFE) range, which means it requires a smaller base current to control a larger collector current, enhancing the efficiency of the circuit.
  • Package: Encased in a small and lightweight SMT package, the 2SA1708-S is ideal for space-constrained applications while providing robust performance.

Applications

The versatile 2SA1708-S PNP transistor is commonly used in:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1708-S transistor is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance in even the most demanding conditions. Whether for commercial, industrial, or consumer applications, this PNP transistor is designed to deliver consistent operation over its lifespan.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor datasheets and product guides.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2996 $59.7896
62+ $1.8873 $117.0126
95+ $1.8284 $173.6980
131+ $1.7695 $231.8045
169+ $1.7106 $289.0914
227+ $1.5327 $347.9229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess