EN
  • EN
  • DE

2SA1728-4-TB-E

Part No 2SA1728-4-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.5A 40V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 815126-2SA1728-4-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1728-4-TB-E CAD Model

Description

ON Semiconductor 2SA1728-4-TB-E PNP Transistor

The 2SA1728-4-TB-E is a high-quality PNP transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular transistor is designed for general-purpose amplifier and switching applications. It offers excellent performance characteristics that make it suitable for a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-252 (DPAK) surface-mount package, offering compact size and ease of integration in various circuit designs.
  • Collector-Emitter Voltage (VCEO): The transistor can handle a maximum voltage of -50V between the collector and emitter, making it suitable for moderate voltage applications.
  • Collector Current (IC): It supports a continuous collector current of up to -2A, allowing it to drive a reasonable amount of current in a circuit.
  • Power Dissipation (Pc): With a power dissipation of 1W, this transistor can handle a moderate amount of power, suitable for various amplification tasks.
  • DC Current Gain (hFE): It has a high DC current gain, ranging from 100 to 320, providing a good level of amplification for the input signal.
  • Transition Frequency (fT): The transition frequency is 100MHz, which indicates the frequency at which the transistor can effectively amplify a signal.
  • Operating and Storage Junction Temperature Range: It has a wide operating temperature range from -55°C to +150°C, ensuring stability and reliability in different environmental conditions.

Applications

The 2SA1728-4-TB-E PNP transistor is versatile and can be used in various applications such as:

  • Power management circuits
  • Audio amplifiers
  • Signal amplification
  • Switching applications
  • Driver stages in hi-fi amplifiers and television circuits

ON Semiconductor's commitment to quality ensures that the 2SA1728-4-TB-E transistor is a reliable choice for designers and engineers looking to create efficient and durable electronic products. Its robust design and electrical characteristics make it an essential component for any application requiring a PNP transistor with its specifications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1252 $63.7560
70+ $1.7441 $122.0870
105+ $1.6898 $177.4290
145+ $1.6355 $237.1475
185+ $1.5812 $292.5220
245+ $1.4172 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess