EN
  • EN
  • DE

2SA1729R

Part No 2SA1729R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 40V 1.5A 1300mW 4-Pin(3+Tab) SOT-89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153918-2SA1729R
Popularity Low
Supply and Demand Status Limited
Family Name 2SA1729R
Introduction Date March 17, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1729R CAD Model

Description

ON Semiconductor 2SA1729R PNP Transistor

The ON Semiconductor 2SA1729R is a high-quality PNP bipolar junction transistor (BJT) designed for use in various electronic applications that require efficient amplification and switching. This semiconductor device is well-suited for audio signal amplification, power management, and general-purpose switching applications, making it a versatile component for both commercial and industrial electronics.

Key Features:

  • High Current Capacity: The 2SA1729R transistor is capable of handling a continuous collector current of up to 2A, making it suitable for medium-power applications.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Transition Frequency: With a transition frequency (fT) of 100 MHz, the 2SA1729R provides excellent performance in high-speed switching and amplification tasks.
  • Packaging: The device comes in a TO-251 (IPAK) package, which is known for its compact size and ability to dissipate heat effectively.
  • Complementary NPN Transistor: The 2SA1729R can be paired with its complementary NPN transistor, which allows for the creation of efficient push-pull amplifier configurations.

Applications:

The ON Semiconductor 2SA1729R PNP transistor is ideal for a wide range of applications, including:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power regulation modules
  • DC-DC converters
  • Motor control circuits
  • Other general-purpose switching and amplification tasks

With its robust performance characteristics and compact packaging, the 2SA1729R is a reliable choice for designers and engineers looking to enhance their electronic designs. Its ability to operate efficiently across a broad spectrum of conditions ensures that it can be integrated into a diverse array of products, from consumer electronics to industrial control systems. ON Semiconductor's commitment to quality and performance is reflected in the 2SA1729R, making it a trusted component in the semiconductor market.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess