EN
  • EN
  • DE

2SA1753-6-TA

Part No 2SA1753-6-TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153948-2SA1753-6-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1753-6-TA CAD Model

Description

ON Semiconductor 2SA1753-6-TA PNP Transistor

The 2SA1753-6-TA is a high-quality PNP transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for general purpose amplifier and switching applications, providing designers with a reliable and efficient component for their electronic circuits.

Key Features:

  • Transistor Type: PNP - This type of bipolar junction transistor allows for a high flow of current in the direction opposite to the flow of electrons.
  • Current Rating: The 2SA1753-6-TA can handle a continuous collector current (Ic) of up to -2 A, making it suitable for moderate power applications.
  • Voltage Ratings: It has a collector-base voltage (Vcbo) of -60 V, a collector-emitter voltage (Vceo) of -50 V, and an emitter-base voltage (Vebo) of -5 V, providing a good range of operation for various circuit designs.
  • Power Dissipation: With a power dissipation (Pc) of 2 W, this transistor can manage a fair amount of energy without overheating, ensuring stable performance.
  • Gain Bandwidth Product (fT): The device features a transition frequency of 120 MHz which is indicative of its ability to handle high-frequency signals.
  • Mounting Type: Through Hole - The 2SA1753-6-TA is designed for through-hole mounting, making it easy to solder onto printed circuit boards (PCBs).
  • Package / Case: The transistor is enclosed in a TO-92-3 package, which is a widely used configuration known for its simplicity and ease of handling.

Applications:

The versatility of the 2SA1753-6-TA allows it to be used in a wide array of applications, including:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing
  • Switching regulators
  • Power management functions
  • Various other electronic circuits that require a robust and reliable PNP transistor

ON Semiconductor's commitment to quality ensures that the 2SA1753-6-TA transistor meets the stringent requirements of the electronics industry, providing both performance and reliability for manufacturers, designers, and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess