EN
  • EN
  • DE

PZT751T1G

Part No PZT751T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 2A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 75 @ 1A, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 75MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 027020-PZT751T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZT751T1G CAD Model

Description

ON Semiconductor PZT751T1G - Bipolar Transistor Overview

The PZT751T1G is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a company renowned for its innovation in energy-efficient electronics. This device is designed for use in a wide range of applications, from signal processing to power management, providing designers with a versatile component that combines low power consumption with high efficiency.

Key Features

  • Transistor Polarity: PNP - The PZT751T1G is a PNP transistor, meaning the majority charge carriers are holes, making it ideal for use in positive power supply applications.
  • Collector-Emitter Voltage (VCEO): 60V - This transistor can withstand up to 60 volts across the collector-emitter junction, providing a good margin for various electronic circuits.
  • Collector Current (IC): 2A - With a collector current rating of 2 amperes, it can handle moderate power loads, suitable for amplification and switching applications.
  • Power Dissipation (Pd): 1.5W - The PZT751T1G is capable of dissipating 1.5 watts of power, which is indicative of its ability to manage thermal conditions effectively.
  • DC Current Gain (hFE): 100 to 250 - A high current gain ensures that the transistor can amplify weak signals to a greater extent, making it useful in audio amplifiers and signal processing circuits.
  • Package / Case: SOT-223 - The SOT-223 package is a compact, surface-mountable design that saves space on PCBs while allowing for efficient heat dissipation.

Applications

The ON Semiconductor PZT751T1G is a versatile component that can be integrated into a variety of electronic systems. Its applications include, but are not limited to:

  • Power supply circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in amplifiers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The PZT751T1G transistor is built to meet rigorous standards, ensuring reliability and performance in even the most demanding conditions. Whether for commercial, industrial, or consumer applications, this component delivers the efficiency and durability that designers require for their electronic projects.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1854 $50.0580
660+ $0.1521 $100.3860
1,020+ $0.1474 $150.3480
1,405+ $0.1426 $200.3530
1,815+ $0.1379 $250.2885
2,430+ $0.1236 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess