The NXP PDTC144WU-X is a state-of-the-art NPN Resistor-Equipped Transistor (RET) designed to simplify circuit design and minimize component count in a wide array of applications. This innovative semiconductor integrates a bias resistor network, enabling it to function as a digital switch or as an inverter with a minimal external component footprint.
Key Features
- Integrated Bias Resistor: The PDTC144WU-X comes with a built-in bias resistor network, which significantly reduces circuit complexity and saves on board space.
- Low Input Voltage: It operates at a low input voltage, making it suitable for low-voltage applications and compatible with modern microcontroller logic levels.
- High Current Gain: This transistor offers a high current gain, ensuring reliable operation and consistent performance in switching applications.
- Surface-Mount Package: Packaged in a small SOT-323, this RET is ideal for compact designs and can be easily integrated into dense PCB layouts.
- Energy Efficiency: With its low power consumption, the PDTC144WU-X is an energy-efficient solution for power-sensitive designs.
Applications
The versatility of the PDTC144WU-X makes it suitable for a diverse range of applications, including:
- Logic level shifting
- Interface circuitry
- Driver circuits
- Power management
- Signal processing
Technical Specifications
Parameter
Value
Configuration
NPN
Collector-Emitter Voltage
50V
Collector Current
100 mA
Power Dissipation
250 mW
Operating Temperature
-55°C to +150°C
Whether you are designing consumer electronics, automotive systems, or industrial controls, the NXP PDTC144WU-X offers a reliable and compact solution for your switching and amplification needs.