EN
  • EN
  • DE

2SA1753

Part No 2SA1753
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 15V 0.5A 200mW 3-Pin Case CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153946-2SA1753
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1753
Introduction Date September 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1753 CAD Model

Description

The ON Semiconductor 2SA1753 is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications, offering a perfect blend of low power consumption and high efficiency.

Key Features

  • Voltage Ratings: The 2SA1753 has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -6V, making it suitable for moderate voltage applications.
  • Current Handling: It can handle a continuous collector current (IC) of up to -2A, making it capable of driving moderate loads.
  • Power Dissipation: The device features a power dissipation (PD) of 1W, which helps in maintaining thermal stability during operation.
  • Gain Bandwidth Product: With a transition frequency (fT) of 120MHz, the 2SA1753 provides excellent frequency response for high-speed amplification tasks.
  • High Current Gain: The transistor has a high DC current gain (hFE) range, ensuring efficient current amplification in circuits.

Applications

The 2SA1753 is ideal for a variety of electronic applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management circuits
  • Switching regulators
  • Driver stages in high-fidelity sound systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1753 is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. This transistor is a robust choice for designers looking to create durable and long-lasting electronic products.

Environmental Compliance

The 2SA1753 complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic manufacturers aiming to reduce the ecological impact of their products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess