Product Overview: 2SA1764-TB by ON Semiconductor
The 2SA1764-TB is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is tailored for use in various applications where amplification and switching are required, such as in consumer electronics, power management systems, and industrial equipment.
Key Features
- Transistor Type: PNP - This signifies that the 2SA1764-TB is a positive-negative-positive type bipolar junction transistor, which primarily uses holes as charge carriers.
- Voltage Ratings: The transistor is capable of withstanding high voltage, with a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V.
- Current Capacity: It has a continuous collector current (IC) rating of -1A, which is suitable for moderate power applications.
- Power Dissipation: With a power dissipation (PD) of 900mW, the 2SA1764-TB can handle a considerable amount of energy without overheating, making it reliable for continuous operation.
- Gain Bandwidth Product (fT): The device features a high transition frequency of 120MHz, which is beneficial for applications that require fast switching and high-frequency operation.
- Package: The transistor comes in a compact TB package, which allows for efficient use of PCB space and is suitable for automated assembly processes.
Applications
The 2SA1764-TB is versatile in its applications, which include but are not limited to:
- Audio amplifiers and sound processing equipment
- Signal amplification in communication devices
- Power supply regulation circuits
- Motor control circuits
- Switching applications in consumer electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 2SA1764-TB is designed to meet strict industry standards for reliability and performance. It is a testament to ON Semiconductor's dedication to delivering components that system designers can trust for their critical applications.