EN
  • EN
  • DE

2SA1973-6

Part No 2SA1973-6
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 25V 1A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154113-2SA1973-6
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1973
Introduction Date September 01, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1973-6 CAD Model

Description

The 2SA1973-6 is a high-quality PNP transistor manufactured by ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This semiconductor device is designed to handle moderate power levels while providing excellent amplification and switching characteristics, making it an ideal choice for audio amplifiers, signal processing, and power management solutions.

Key Features:

  • PNP Bipolar Junction Transistor: The 2SA1973-6 is a PNP transistor, which means it is composed of a layer of N-doped semiconductor sandwiched between two layers of P-doped material. This design allows for efficient current flow when a negative base voltage is applied.
  • High Current Capacity: With the ability to handle a continuous collector current (Ic) of up to 1A, this transistor is suitable for driving moderate loads in various circuits.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage (Vce(sat)), ensuring efficient operation with minimal power loss, which is critical for battery-operated devices and power-sensitive applications.
  • Complementary NPN Transistor Available: For applications requiring a complementary pair, ON Semiconductor offers a matching NPN transistor that pairs well with the 2SA1973-6 to create a push-pull amplifier configuration, providing a balanced and efficient circuit design.
  • Robust Thermal Performance: The transistor is designed with a high power dissipation capability, enabling it to maintain stable operation even under elevated temperatures. This makes it an excellent choice for high-performance and industrial applications where thermal management is crucial.

Applications:

The 2SA1973-6 PNP transistor is versatile and can be used in various electronic circuits. It's commonly found in:

  • Audio Amplifiers
  • Signal Processing Circuits
  • Power Management Systems
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers

ON Semiconductor's commitment to quality ensures that the 2SA1973-6 transistor meets the stringent requirements of the electronics industry, providing a reliable and efficient solution for designers and engineers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess