EN
  • EN
  • DE

2SA2125-TD-H

Part No 2SA2125-TD-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 3A PCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Bipolar (BJT) Transistor PNP 50 V 3 A 390MHz 3.5 W Surface Mount PCP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package PCP
Family Name 2SA2125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2SA2125-TD-HOSDKR, 2SA2125-TD-H-ND, 2SA2125-TD-HOSTR, 2SA2125-TD-HOSCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906311-2SA2125-TD-H
Ultra Librarian 3D Model Ultra Librarian 2SA2125-TD-H CAD Model

Description

The 2SA2125-TD-H is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed for use in power amplification and switching applications, making it ideal for a wide range of electronic devices.

Key Features

  • High Current Capacity: The 2SA2125-TD-H can handle a continuous collector current up to 1A, allowing it to drive larger loads in your circuit.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which means it can switch on and off at lower voltages, improving efficiency and reducing power loss.
  • Fast Switching Speed: With its fast switching capabilities, the 2SA2125-TD-H is suitable for high-speed signal processing and other applications where rapid state changes are required.
  • High Power Dissipation: It has a power dissipation rating of 900 mW, providing a good balance between power handling and thermal performance.
  • Complementary NPN Transistor Available: ON Semiconductor offers a complementary NPN transistor, making it easy to design push-pull, class B, and other amplifier configurations that require both PNP and NPN types.

Applications

The versatile nature of the 2SA2125-TD-H makes it suitable for a variety of applications, including:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power management systems
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SA2125-TD-H is built with reliability in mind, ensuring stable performance over its lifespan. Whether you're designing consumer electronics or industrial systems, you can trust this transistor to meet your needs.

Environmental Compliance

The 2SA2125-TD-H is compliant with RoHS and other environmental standards, reflecting ON Semiconductor's dedication to environmentally responsible manufacturing. By choosing this component, you are selecting a product that minimizes environmental impact without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3426 $100.6950
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess