EN
  • EN
  • DE

2SA2169-H-TL-E

Part No 2SA2169-H-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description IC REG LINEAR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number 2SA2169
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 11746-2SA2169-H-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SA2169-H-TL-E CAD Model

Description

ON Semiconductor 2SA2169-H-TL-E PNP Transistor

The 2SA2169-H-TL-E is a high-performance PNP bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This device is particularly well-suited for power amplification and switching applications, thanks to its robust output capacity and high-speed switching characteristics.

Constructed with ON Semiconductor's advanced technology, the 2SA2169-H-TL-E offers excellent power dissipation, making it a reliable choice for circuits that require a high degree of stability and efficiency. The transistor is housed in a compact surface-mount package, the TP-FA, which allows for high-density mounting and saves precious board space in intricate electronic designs.

Key Features:

  • High Current Capacity: This transistor can handle a continuous collector current (Ic) of up to -2A, making it suitable for driving moderate to high-power loads.
  • High Voltage: It has a collector-emitter voltage (Vceo) of -50V, which provides a good margin for applications that experience voltage spikes or surges.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which contributes to reduced power loss and improved efficiency during operation.
  • Fast Switching Speed: The 2SA2169-H-TL-E is designed for applications requiring rapid switching, offering quick turn-on and turn-off times.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, which means it is free from hazardous substances commonly found in electronic components.

Applications:

The versatile nature of the 2SA2169-H-TL-E makes it an excellent choice for a variety of applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • DC-DC converters
  • Motor control circuits
  • And other general-purpose switching applications

ON Semiconductor's commitment to quality ensures that the 2SA2169-H-TL-E meets the stringent requirements of the modern electronics industry. Whether for commercial product designs or sophisticated industrial systems, this transistor is engineered to deliver performance and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess