EN
  • EN
  • DE

2SA2207-TL-E

Part No 2SA2207-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Epitaxial Planar Silicon GP BJT Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154277-2SA2207-TL-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SA2207-TL-E
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian 2SA2207-TL-E CAD Model

Description

2SA2207-TL-E PNP Transistor from ON Semiconductor

The 2SA2207-TL-E is a high-quality PNP transistor manufactured by ON Semiconductor, a company known for its reliable and innovative semiconductor solutions. This particular component is designed for power amplification and switching applications, showcasing excellent performance in various electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector-Base Voltage (VCBO): -60V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -1A
  • Power Dissipation (Pd): 1W
  • DC Current Gain (hFE) Range: 100 to 320
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package / Case: TP-FA
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Applications

The 2SA2207-TL-E transistor is adept at handling a variety of applications in the electronics industry. It is well-suited for use in:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters

Product Quality and Reliability

ON Semiconductor ensures that the 2SA2207-TL-E meets stringent quality standards, providing a reliable component for your electronic designs. The transistor's robustness is reflected in its wide operating temperature range and its capability to handle continuous collector current efficiently without compromising the device's integrity.

Environmental Compliance

The 2SA2207-TL-E is in compliance with RoHS (Restriction of Hazardous Substances), which means it is manufactured with the consideration for environmental impact, reducing the presence of certain hazardous materials in electronic products.

Whether you are designing a new power amplifier or looking to improve the efficiency of a switching application, the 2SA2207-TL-E from ON Semiconductor is an excellent choice that combines performance, reliability, and environmental consideration into a single component.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess