EN
  • EN
  • DE

2SA984KF-AA

Part No 2SA984KF-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.5A 80V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 751122-2SA984KF-AA
Ultra Librarian 3D Model Ultra Librarian 2SA984KF-AA CAD Model

Description

Introducing the 2SA984KF-AA Bipolar Transistor from ON Semiconductor

The 2SA984KF-AA is a cutting-edge PNP bipolar transistor brought to you by ON Semiconductor, a leader in the semiconductor industry. This component is designed to meet the needs of modern electronic circuits, offering high-speed switching, low saturation voltage, and excellent hFE linearity. It is an ideal choice for a variety of applications, including audio amplifiers, signal processing, and power management solutions.

Key Features

  • Device Type: PNP Bipolar Transistor
  • Collector-Emitter Voltage (VCEO): It is designed to withstand moderate voltage levels, making it suitable for a range of electronic applications.
  • Collector Current (IC): The 2SA984KF-AA can handle a substantial continuous collector current, ensuring reliability in high-demand situations.
  • Power Dissipation: With its efficient thermal characteristics, this transistor can dissipate heat effectively, ensuring stable performance and longevity.
  • High Current Gain Bandwidth Product (fT): Its high transition frequency makes it an excellent choice for applications requiring fast switching and accurate signal amplification.
  • Complementary NPN Type: This PNP transistor has a complementary NPN counterpart, allowing for versatile use in push-pull configurations and other circuit topologies.

Applications

The 2SA984KF-AA transistor is versatile and can be used in various electronic circuits. It is particularly well-suited for:

  • Audio power amplifiers
  • Signal processing units
  • Power regulators and converters
  • Switching circuits
  • Driver stages in high-fidelity sound systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that adhere to industry standards. The 2SA984KF-AA is manufactured with precision and is subjected to rigorous testing to ensure its performance and reliability. Users can trust this component to deliver consistent results in their electronic projects.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The 2SA984KF-AA is designed with eco-friendly materials and processes, aligning with global environmental regulations. This commitment ensures that the product is not only high-performing but also minimizes its environmental footprint.

Whether you're designing an audio amplifier or looking for a reliable switching transistor, the 2SA984KF-AA from ON Semiconductor is a choice that promises to deliver both performance and reliability in a wide array of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess