EN
  • EN
  • DE

2SB1121T-M-TD-E

Part No 2SB1121T-M-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154479-2SB1121T-M-TD-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1121T-M-TD-E CAD Model

Description

The ON Semiconductor 2SB1121T-M-TD-E is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This semiconductor device is well-suited for switching and amplification purposes, offering a balance of good current handling and voltage performance.

Key Features:

  • Device Type: PNP Bipolar Junction Transistor
  • Package: Comes in a compact SOT-416 (SC-75A) package, which is ideal for space-constrained applications.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding up to -50V, making it suitable for medium voltage applications.
  • Collector Current (IC): Can handle continuous collector currents up to -1A, allowing for robust current flow in circuits.
  • Power Dissipation (Pd): Has a power dissipation rating of 1W, ensuring that the device can manage a moderate amount of power without overheating.
  • Gain Bandwidth Product (fT): Features a transition frequency of 180MHz, providing good frequency response for amplification applications.
  • Operating and Storage Temperature: Rated for operation between -55°C to +150°C, accommodating a broad range of environmental conditions.

Applications:

The 2SB1121T-M-TD-E transistor is versatile and can be integrated into various circuit designs. It is commonly used in:

  • Power management circuits
  • Signal amplification stages
  • Audio amplifiers
  • Switching regulators
  • Motor control applications

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SB1121T-M-TD-E is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations. This component is RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Whether for consumer electronics, industrial systems, or automotive applications, the 2SB1121T-M-TD-E PNP transistor from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient solution for their circuit requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess