EN
  • EN
  • DE

2SB1123S-TD-E

Part No 2SB1123S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 700mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 005803-2SB1123S-TD-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1123S-TD-E CAD Model

Description

ON Semiconductor 2SB1123S-TD-E PNP Transistor

The ON Semiconductor 2SB1123S-TD-E is a high-performance PNP bipolar junction transistor that offers a blend of efficiency and reliability for a variety of electronic applications. Designed to address the needs of modern electronic circuits, this transistor is particularly suitable for switching and amplification purposes.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-89, a compact surface-mount package that is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): The 2SB1123S-TD-E can handle voltages up to 50V, making it suitable for a range of medium voltage requirements.
  • Collector Current (Ic): It supports a continuous collector current of up to 2A, which is substantial for a transistor of its size.
  • Power Dissipation (Pd): With a power dissipation of 1W, this device can manage moderate levels of power without overheating.
  • Gain Bandwidth Product (fT): The device features a transition frequency of 80MHz, indicating good performance in high-frequency applications.
  • High DC Current Gain (hFE): The transistor provides a high current gain, which ensures efficient current amplification in circuit designs.

Applications

The 2SB1123S-TD-E is versatile enough to be used in a variety of electronic circuits. It's particularly well-suited for:

  • Power management applications
  • Switching regulators
  • DC-DC converters
  • Audio amplifiers
  • Signal amplification tasks

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SB1123S-TD-E is no exception. It is manufactured to high standards, ensuring both reliability and performance over a wide range of operating conditions. Its robust construction guarantees longevity, making it a preferred choice for industry professionals.

Environmental Compliance

The 2SB1123S-TD-E is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the transistor is free from hazardous substances, making it safe for use in electronic equipment worldwide.

Overall, the ON Semiconductor 2SB1123S-TD-E PNP transistor is a solid choice for designers seeking a reliable and efficient component for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2261 $58.7860
625+ $0.1856 $116.0000
965+ $0.1799 $173.6035
1,330+ $0.1741 $231.5530
1,720+ $0.1682 $289.3040
2,300+ $0.1508 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess