EN
  • EN
  • DE

2SB1143S

Part No 2SB1143S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 4A TO-126ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 100mA, 2A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 140 @ 100mA, 2V
Power - Max 1.5W
Frequency - Transition 150MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package TO-126ML
Win Source Part Number 762469-2SB1143S
Family Name 2SB1143
Introduction Date October 21, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1143S CAD Model

Description

ON Semiconductor 2SB1143S PNP Transistor

The ON Semiconductor 2SB1143S is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switch and amplifier applications due to its excellent power handling capabilities and high current gain bandwidth product.

Key Features:

  • High Current Capacity: Capable of handling continuous collector currents up to 1A, making it suitable for moderate power applications.
  • Low Saturation Voltage: The V<sub>CE(sat) is typically very low, which helps in reducing power losses and improving efficiency in switching applications.
  • High Gain Bandwidth Product: With a transition frequency typically in the range of MHz, it is ideal for amplification of audio signals and for use in RF circuits.
  • Complementary NPN Type: The 2SB1143S can be paired with its complementary NPN type transistor for push-pull, class B amplifier configurations, providing a balanced and efficient amplification system.

Applications:

The ON Semiconductor 2SB1143S PNP transistor is commonly used in a variety of applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers
  • DC-DC converters

Package and Quality:

The 2SB1143S is available in a TO-92 package, which is widely used for through-hole mounting techniques. This package is known for its ease of installation and robustness, making it a preferred choice for commercial and educational projects. ON Semiconductor is committed to high standards of quality and reliability, ensuring that the 2SB1143S meets the rigorous demands of the electronics industry.

Whether you're designing a new audio amplifier or looking to enhance the efficiency of your power management systems, the ON Semiconductor 2SB1143S offers the performance and reliability you need to succeed.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,092 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess