The 2SB1201S-TR is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a critical component in modern electronics and is widely used in various applications such as power management, signal processing, and amplification tasks.
Key Features
- Low V<sub>CE(sat): The 2SB1201S-TR boasts a low collector-emitter saturation voltage, which means it can operate at lower power levels and improve energy efficiency in electronic circuits.
- High Current Capacity: With a high collector current rating, this transistor can handle significant amounts of current, making it suitable for power-intensive applications.
- Complementary NPN Type Available: This PNP transistor has a complementary NPN type, allowing for flexible design options in push-pull and other complementary configurations.
- Miniature Package: The small surface mount package (SOT-89) is ideal for space-constrained applications, enabling compact and high-density circuit designs.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SB1201S-TR offers reliable performance in a wide range of environmental conditions.
Applications
The versatile 2SB1201S-TR transistor is used in a variety of applications, including but not limited to:
- Power supply circuits
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal amplification tasks
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
-50 V
Collector Current (I<sub>C)
-2 A
Power Dissipation (P<sub>D)
1 W
Operating Temperature Range
-55°C to +150°C
Ordering Information
The product is available in tape and reel packaging, denoted by the -TR suffix, facilitating automated assembly processes. For detailed ordering and shipping information, customers should consult ON Semiconductor's official distribution channels.