EN
  • EN
  • DE
  • IT

2SB1202T-TL-E

Part No 2SB1202T-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 3A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 700mV @ 100mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 005818-2SB1202T-TL-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1202T-TL-E CAD Model

Description

Product Overview: 2SB1202T-TL-E by ON Semiconductor

The 2SB1202T-TL-E is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This transistor is part of ON Semiconductor's extensive portfolio of discrete devices that offer a blend of efficiency, reliability, and performance for a wide range of electronic applications.

The 2SB1202T-TL-E is housed in a compact SOT-428 (SC-75) surface-mount package, which is well-suited for applications where space is at a premium. The device features a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of up to -1A, making it an excellent choice for moderate power switching and amplification tasks.

With its low saturation voltage and high current gain characteristics, the 2SB1202T-TL-E is optimized for low-voltage operation, which is beneficial for portable and battery-powered devices. Its fast switching speeds and excellent linearity make it a suitable component for audio amplifiers, signal processing, and power management circuits.

Key Features:

  • PNP bipolar junction transistor (BJT)
  • Collector-emitter voltage (VCEO): -50V
  • Collector current (IC): -1A
  • Low collector-emitter saturation voltage
  • High current gain bandwidth product
  • Fast switching speeds
  • High reliability and robustness
  • Compact SOT-428 (SC-75) package

The 2SB1202T-TL-E is designed with ON Semiconductor's state-of-the-art manufacturing processes, which ensure that each device meets the highest quality and performance standards. This transistor is ideal for designers who require a robust and efficient solution for their circuit designs. Whether it's for consumer electronics, industrial control systems, or automotive applications, the 2SB1202T-TL-E is a versatile component that can enhance the performance of a wide array of products.

ON Semiconductor is committed to environmental sustainability, and the 2SB1202T-TL-E is no exception. It is a lead-free and RoHS compliant component, ensuring that it meets the latest environmental regulations for electronic components.

In summary, the 2SB1202T-TL-E from ON Semiconductor is a reliable and efficient PNP transistor that offers excellent electrical characteristics for a variety of electronic applications, all while maintaining a commitment to environmental responsibility.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.0745
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,800 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess