EN
  • EN
  • DE

2SB1203S-H

Part No 2SB1203S-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 5A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 550mV @ 150mA, 3A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 140 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TP
Win Source Part Number 1004267-2SB1203S-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1203S-H CAD Model

Description

The 2SB1203S-H is a high-performance PNP bipolar transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This component is designed for use in a variety of applications, including power management, audio amplifiers, and switch-mode power supplies, offering a combination of low saturation voltage and high current capacity.

Key Features

  • High Current Capacity: The 2SB1203S-H can handle continuous collector currents up to -3A, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage (V<sub>CE(sat)), minimizing power loss and improving efficiency in switch-mode applications.
  • High Power Dissipation: With a power dissipation of 2W, the 2SB1203S-H can withstand significant thermal stresses in circuit operation.
  • Complementary NPN Type Available: For applications requiring a complementary NPN transistor, the 2SD1803S-H is available, providing designers with flexibility in their circuit designs.

Applications

The 2SB1203S-H is versatile and can be used in a wide range of electronic circuits. Common applications include:

  • Power management circuits
  • Audio amplifiers
  • DC-DC converters
  • Switch-mode power supplies
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2SB1203S-H is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of modern electronic devices.

Environmental Compliance

The 2SB1203S-H is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental standards and is free from harmful substances such as lead, mercury, and cadmium.

Ordering and Packaging Information

This transistor is available in a TO-252 (DPAK) package, which is suitable for surface-mount technology (SMT) and provides good thermal performance. For ordering information, reference the part number 2SB1203S-H and contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess