ON Semiconductor 2SB1203S Transistor Overview
The ON Semiconductor 2SB1203S is a high-performance PNP bipolar junction transistor (BJT) designed for use in various electronic applications. This semiconductor device is part of ON Semiconductor's portfolio of transistors that are known for their reliability, efficiency, and versatility. The 2SB1203S is ideal for amplification and switching applications where moderate power handling and amplification are required.
Key Features
- Low VCE(sat): One of the key characteristics of the 2SB1203S is its low collector-emitter saturation voltage. This feature ensures that the transistor operates efficiently by minimizing power loss during the saturation phase, making it suitable for power-sensitive designs.
- High Current Capability: With an impressive collector current rating, the 2SB1203S can handle significant levels of current, making it suitable for driving larger loads in a circuit.
- Complementary NPN Type Available: For applications requiring a complementary pair, ON Semiconductor provides an NPN counterpart to the 2SB1203S, allowing for the creation of push-pull amplifier configurations and other complementary circuits.
- Pb-Free and RoHS Compliant: In line with modern environmental standards, the 2SB1203S is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, which makes it a responsible choice for environmentally conscious manufacturers.
Applications
The 2SB1203S is suitable for a wide range of applications including, but not limited to:
- Power management circuits
- Audio amplifiers
- Signal processing
- DC-DC converters
- Motor controllers
- General-purpose switching
Technical Specifications
The 2SB1203S offers a collector-base voltage (VCBO) of -80V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -3A. Its power dissipation (PD) stands at 1W, and it operates over a wide temperature range, making it suitable for various environmental conditions.
With its robust performance and ON Semiconductor's reputation for quality, the 2SB1203S is a reliable choice for designers and engineers looking to incorporate a PNP transistor into their electronic designs.