ON Semiconductor 2SB1215S-TL PNP Transistor
The 2SB1215S-TL from ON Semiconductor is a PNP bipolar junction transistor (BJT) that is designed for general purpose amplifier and switching applications. With its robust design and reliable performance, this component is a great choice for engineers looking to implement an efficient solution in their electronic circuits.
Key Features:
- Transistor Polarity: PNP - This means the transistor's operation involves the movement of holes as the majority charge carriers.
- Collector-Emitter Voltage (Vceo): The 2SB1215S-TL can withstand up to -50V, making it suitable for a range of medium voltage applications.
- Collector Current (Ic): It can handle a continuous collector current of up to -2A, which is sufficient for many power amplification tasks.
- Power Dissipation (Pd): With a power dissipation of 1W, this transistor can manage a moderate amount of heat generated during operation without compromising its performance.
- DC Current Gain (hFE): The component features a high DC current gain, ranging from 100 to 320, which ensures efficient current amplification.
- Package / Case: The 2SB1215S-TL comes in a surface-mount TP-FA package, which is compact and suitable for automated assembly processes.
Applications:
The ON Semiconductor 2SB1215S-TL is versatile and can be used in various applications, including:
- Audio amplifiers and sound devices
- Signal processing
- Power management circuits
- Driver stages in hi-fi amplifiers and television circuits
- Switching regulators and converters
ON Semiconductor's commitment to quality ensures that the 2SB1215S-TL transistor meets the requirements for consistent performance and reliability. This component is not only suitable for new designs but also ideal for replacement and repair in existing electronic equipment. Whether you're working on a DIY project or commercial product design, the 2SB1215S-TL offers the functionality and durability needed for a wide array of electronic applications.