EN
  • EN
  • DE

2SB1234

Part No 2SB1234
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington PNP 50V 0.2A 200mW 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154589-2SB1234
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SB1234
Introduction Date August 10, 2006
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SB1234 CAD Model

Description

ON Semiconductor 2SB1234 PNP Bipolar Transistor

The ON Semiconductor 2SB1234 is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching applications, thanks to its robust characteristics and reliable performance.

Key Features:

  • Low Saturation Voltage: The 2SB1234 offers low V<sub>CE(sat) which minimizes on-state losses and enhances efficiency, making it ideal for low-voltage operation circuits.
  • High Current Capacity: With its ability to handle a continuous collector current (I<sub>C) of up to several hundred milliamperes, this transistor can be used in power amplification stages.
  • Complementary NPN Type: It has a complementary NPN counterpart, allowing designers to implement push-pull configurations for balanced drive circuits.
  • High Gain Bandwidth Product: The transistor provides a high transition frequency, which is beneficial for applications requiring fast switching and high-frequency operation.

Applications:

The 2SB1234 is suitable for a variety of applications, including:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing circuits
  • Power management solutions
  • DC-DC converters
  • Motor control circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SB1234 is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. The device meets stringent industry standards and is suitable for commercial-grade applications.

Environmental Considerations:

The 2SB1234 is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead and cadmium, making it a safe choice for electronic manufacturers concerned about the environmental impact of their products.

For detailed specifications, application notes, and additional resources, customers can visit the ON Semiconductor website or contact their local sales office. The 2SB1234 is available in multiple packaging options to suit various assembly requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess