The 2SB1302S from ON Semiconductor is a robust PNP power transistor designed for high-speed switching applications. This electronic component is engineered to deliver stable performance and reliability in various power amplification and switching functions. It is an essential part of the electronic devices that require efficient power management and control.
Key Features
- High Current Capacity: The 2SB1302S is capable of handling high current levels, making it suitable for power-intensive applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
- High-Speed Switching: Designed for high-speed operation, the 2SB1302S ensures swift transitions between on and off states, which is crucial for applications that require rapid switching.
- Complementary Design: It can be paired with ON Semiconductor's NPN transistors for a complementary push-pull amplifier configuration, offering a balanced and efficient circuit design.
Applications
The versatile nature of the 2SB1302S allows it to be used in a wide range of applications, including:
- Power supply circuits
- DC/DC converters
- Motor controllers
- Audio amplifiers
- Switching regulators
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
-80V
Collector-Emitter Voltage (VCEO)
-50V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-2A
Power Dissipation (PD)
1W
Quality and Reliability
ON Semiconductor is committed to providing high-quality products, and the 2SB1302S is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and a long operational lifespan. With its robust design and reliable operation, the 2SB1302S is a trusted choice for engineers and designers looking for a dependable power transistor.