The ON Semiconductor 2SB1396T is a PNP transistor that is designed for high-speed switching applications. This semiconductor device is a crucial component in modern electronics, providing reliable performance for a wide range of applications. The 2SB1396T is known for its high current capacity and low voltage operation, making it an ideal choice for energy-efficient designs.
Key Features
- PNP Bipolar Junction Transistor: The 2SB1396T is a PNP transistor, which means it is controlled by the flow of holes as a majority charge carrier within the device.
- High Current Capacity: With the ability to handle a substantial current, this transistor is suitable for powering high-demand circuits without compromising performance.
- Low Saturation Voltage: The low V<sub>CE(sat) allows for efficient operation, minimizing power loss and heat generation during switching operations.
- Fast Switching Speed: Its quick response time is ideal for applications requiring rapid switching, contributing to the overall efficiency of the electronic system.
- RoHS Compliant: Adhering to the Restriction of Hazardous Substances directive, this product is environmentally friendly and safe for use in a variety of electronics.
Applications
The versatility of the 2SB1396T PNP transistor allows it to be integrated into numerous electronic circuits. Common applications include:
- Power management systems
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal processing
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
-80V
Collector Current (I<sub>C)
-1.5A
Power Dissipation (P<sub>D)
25W
Operating Temperature Range
-55°C to +150°C
The ON Semiconductor 2SB1396T is a robust and efficient solution for designers and engineers looking to enhance the performance of their electronic devices. With its high-speed switching capabilities and low power consumption, it stands as a testament to ON Semiconductor's commitment to providing high-quality components for the electronics industry.