EN
  • EN
  • DE

2SB507D

Part No 2SB507D
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR FOR AF POWER AMP / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1007985-2SB507D
Ultra Librarian 3D Model Ultra Librarian 2SB507D CAD Model

Description

Introducing the 2SB507D PNP Transistor from ON Semiconductor

The 2SB507D is a premium quality PNP transistor engineered by ON Semiconductor, a leader in the semiconductor industry. This device is designed to meet the needs of various electronic applications, offering a blend of reliability, efficiency, and performance. The 2SB507D transistor is a crucial component for designers and engineers looking to create circuits that require switching and amplification with a PNP polarity.

Key Features of the 2SB507D

  • High Current Capacity: The 2SB507D is capable of handling high current loads, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power dissipation and improved efficiency in operation.
  • Complementary Design: Designed to be complementary to NPN transistors, it can be used in push-pull configurations, which is ideal for high-fidelity audio amplification and other balanced circuit designs.

Applications

The 2SB507D PNP transistor is versatile and can be used across a wide range of applications, including but not limited to:

  • Audio Power Amplifiers
  • Signal Processing
  • DC-DC Converters
  • Power Management Circuits
  • Motor Control Circuits

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality components. The 2SB507D transistor is built to stringent quality standards, ensuring it meets the demands of both commercial and industrial applications. With its robust construction, it is designed to offer long-term reliability even under challenging conditions.

Technical Specifications

Before integrating the 2SB507D into your design, please review its detailed technical specifications:

  • Transistor Polarity: PNP
  • Collector-Emitter Voltage (VCEO): Specified by the manufacturer
  • Collector Current (IC): Specified by the manufacturer
  • Power Dissipation (Pd): Specified by the manufacturer
  • Operating Junction Temperature Range: Specified by the manufacturer

For precise values and to ensure compatibility with your application, consult the datasheet provided by ON Semiconductor.

The 2SB507D from ON Semiconductor represents a reliable and efficient solution for your PNP transistor needs. Its high current capacity and low saturation voltage make it an excellent choice for a variety of electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess