EN
  • EN
  • DE

STW48N60M6

Part No STW48N60M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 39A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 39A (Tc) 250W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series MDmesh™ M6
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW48
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935685-STW48N60M6
Ultra Librarian 3D Model Ultra Librarian STW48N60M6 CAD Model

Description

STW48N60M6 - Power MOSFET by STMicroelectronics

The STW48N60M6 is a high-performance N-channel 600V Power MOSFET, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This power MOSFET is part of STMicroelectronics' MDmesh™ M6 series, which utilizes an innovative proprietary vertical structure. The design ensures an optimal balance of on-resistance and switching performance, making it an excellent choice for high-efficiency applications.

With its state-of-the-art technology, the STW48N60M6 offers a low threshold voltage (V<sub>th), which enables operation at lower gate voltages, thus reducing power losses. The device features an extremely low on-resistance (R<sub>DS(on)) of just 0.029 Ohm, which further enhances its efficiency by minimizing conduction losses.

The MOSFET is capable of handling continuous drain currents up to 48A, making it suitable for a wide range of power applications, including but not limited to, switch-mode power supplies (SMPS), LED lighting, welding equipment, and solar inverters. Its robustness is further highlighted by its high avalanche ruggedness, which makes it resilient against harsh operating conditions.

STMicroelectronics has equipped the STW48N60M6 with a 100% avalanche tested design, ensuring reliability and longevity. The MOSFET also boasts a low gate charge (Q<sub>g), which results in faster switching speeds and reduced switching losses, contributing to the overall efficiency of the system it is used in.

The STW48N60M6 comes in a TO-247 package, which is known for its excellent thermal performance. This package allows for efficient heat dissipation, ensuring the MOSFET operates within its specified temperature range, even under high current conditions. The combination of high voltage capability, low on-resistance, and fast switching makes the STW48N60M6 an ideal choice for designers looking to optimize the performance and efficiency of their power conversion systems.

In summary, the STW48N60M6 from STMicroelectronics is a testament to the company's commitment to providing advanced power semiconductor solutions. Its cutting-edge features and robust design make it a go-to component for engineers aiming to achieve high efficiency and reliability in their power management designs.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3072 $53.0720
23+ $4.3547 $100.1581
36+ $4.2186 $151.8696
49+ $4.0825 $200.0425
64+ $3.9464 $252.5696
85+ $3.5382 $300.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess