EN
  • EN
  • DE

2SB826

Part No 2SB826
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 50V 12A 1750mW 3-Pin(3+Tab) TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154962-2SB826
Popularity Low
Supply and Demand Status Balance
Family Name 2SB826
Introduction Date October 22, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SB826 CAD Model

Description

Product Overview: 2SB826 PNP Transistor from ON Semiconductor

The 2SB826 is a PNP bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for use in power amplification and switching applications and is recognized for its high current capacity and low voltage operation.

Key Features

  • High Current Capability: The 2SB826 is capable of handling significant current, making it suitable for high-power applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • Complementary Design: This PNP transistor is complementary to ON Semiconductor's 2SD1062 NPN transistor, providing a balanced solution for push-pull configurations.
  • Robust Package: Encased in a TO-220 package, the 2SB826 is designed for optimal heat dissipation and ruggedness, ensuring reliability even under stressful conditions.

Applications

The 2SB826 transistor is versatile and can be used in a variety of electronic circuits. Some of the common applications include:

  • Power regulators
  • Audio amplifiers
  • Switching power supplies
  • Motor controllers

Technical Specifications

Some of the notable specifications of the 2SB826 include:

  • Collector-Emitter Voltage (VCEO): -80V
  • Collector Current (IC): -4A
  • Power Dissipation (PD): 25W
  • DC Current Gain (hFE): 40 to 320
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in their products. The 2SB826 transistor is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of the electronics industry.

Whether you are designing a new power circuit or seeking a reliable component for a repair, the 2SB826 from ON Semiconductor is an excellent choice for your PNP transistor needs. Its combination of power handling, efficiency, and thermal performance makes it a go-to component for engineers and technicians worldwide.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess