EN
  • EN
  • DE

2SB865

Part No 2SB865
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANS PNP / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 333 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 542353-2SB865
Ultra Librarian 3D Model Ultra Librarian 2SB865 CAD Model

Description

ON Semiconductor 2SB865 Product Overview

The ON Semiconductor 2SB865 is a high-quality PNP bipolar junction transistor (BJT) that offers reliable performance for a wide range of electronic applications. Designed to cater to the needs of modern circuit designs, this transistor is a crucial component for amplification and switching applications. It is well-suited for various consumer electronics, industrial systems, and commercial devices that require efficient and robust semiconductors.

Key Features and Benefits

  • PNP Transistor Configuration: The 2SB865 is a PNP transistor, which means it is designed to pass current from the emitter to the collector when a negative base voltage is applied. This characteristic is essential for certain circuit designs where a PNP configuration is preferable.
  • High Current Capability: With its ability to handle significant current levels, the 2SB865 is ideal for applications that demand high power handling and efficiency.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the 2SB865 minimizes power loss and improves overall efficiency, making it an energy-saving choice for designers.
  • Complementary NPN Transistor Available: ON Semiconductor offers a complementary NPN transistor for the 2SB865, allowing for a balanced push-pull amplifier design, which is beneficial for audio amplifiers and other applications requiring symmetrical operation.
  • Robust Thermal Performance: The 2SB865 is designed to operate reliably over a wide temperature range, ensuring stable performance under varying environmental conditions.
  • Package Options: Available in multiple package types, the 2SB865 provides flexibility in design, enabling integration into diverse PCB layouts and space-constrained applications.

Applications

The 2SB865 transistor from ON Semiconductor is versatile and can be used in a variety of electronic circuits, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Motor Controllers
  • Switching Regulators
  • Driver Stages in Hi-Fi Equipment

ON Semiconductor's commitment to quality ensures that the 2SB865 transistor meets the stringent requirements of electronic manufacturers, providing a reliable and cost-effective solution for their semiconductor needs. Whether for small-scale projects or large industrial applications, the 2SB865 is an excellent choice for professionals seeking performance and durability.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess