EN
  • EN
  • DE

FJP5027R

Part No FJP5027R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 3A TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 800 V
Vce Saturation (Max) @ Ib, Ic 2V @ 300mA, 1.5A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 200mA, 5V
Power - Max 50 W
Frequency - Transition 15MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number FJP5027
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 849845-FJP5027R
Ultra Librarian 3D Model Ultra Librarian FJP5027R CAD Model

Description

ON Semiconductor FJP5027R Power Transistor

The FJP5027R from ON Semiconductor is a robust and high-performance NPN power transistor designed for a variety of applications requiring high voltage capabilities and efficient current handling. This component is part of ON Semiconductor's extensive range of power transistors that offer designers reliability and flexibility for their circuit designs.

With a collector-emitter voltage (Vceo) of 400V and a collector current (Ic) of up to 8A, the FJP5027R is capable of handling high power applications with ease. Its high gain bandwidth product further enhances its performance in high-speed switching applications. The device is housed in a TO-220 package, which is widely recognized for its excellent thermal performance, allowing the transistor to operate at lower temperatures and providing a longer operational life.

The FJP5027R features a low collector-emitter saturation voltage (Vce(sat)), which ensures lower power dissipation and higher efficiency. This characteristic is particularly important in power supply circuits, motor controllers, and other power conversion applications where energy efficiency is a critical factor.

Furthermore, the transistor's fast switching speeds make it an ideal choice for high-frequency circuits, such as switch-mode power supplies (SMPS), lighting ballasts, and converters. Its robustness is also demonstrated by its high breakdown voltage, which provides a significant safety margin in electrical isolation and ensures stable operation under stress conditions.

ON Semiconductor's commitment to quality is evident in the FJP5027R, which is manufactured to meet the highest industry standards. The device is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

In summary, the FJP5027R power transistor from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a high-voltage, high-current, and fast-switching component into their electronic designs. Its thermal efficiency, low power dissipation, and high-speed operation make it well-suited for a wide array of applications, solidifying its position as a valuable component in the power electronics field.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5221 $60.0415
270+ $0.4285 $115.6950
420+ $0.4146 $174.1320
580+ $0.4008 $232.4640
745+ $0.3881 $289.1345
1,000+ $0.3477 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess