The BUK9215-55 is a high-performance, N-channel TrenchMOS™ transistor manufactured by NXP Semiconductors. This field-effect transistor (FET) is designed for use in automotive applications and is well-suited for high-efficiency DC/DC converters, motor drives, and other power management tasks. With its robust construction and advanced technology, the BUK9215-55 offers excellent power handling capabilities and high switching speeds, making it an ideal choice for modern automotive systems.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK9215-55 boasts a very low on-state resistance, which minimizes power loss and improves overall efficiency when the transistor is conducting.
- High-Speed Switching: With its TrenchMOS™ technology, the BUK9215-55 is capable of high-speed switching, which is essential for reducing switching losses and improving performance in power conversion applications.
- High Current Capacity: This FET can handle high currents, making it suitable for demanding applications that require robust power delivery.
- Thermal Performance: The BUK9215-55 is designed with an optimal thermal design to manage heat effectively, ensuring reliability and longevity even under high-temperature operating conditions.
- Automotive Grade: Engineered to meet rigorous automotive industry standards, the BUK9215-55 is AEC-Q101 qualified, ensuring high reliability in automotive environments.
Applications
The versatility of the BUK9215-55 allows it to be used in a wide range of automotive applications. These include:
- Powertrain systems
- Body control modules
- DC/DC converters
- Motor drives
- LED lighting systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55 V
Continuous Drain Current (I<sub>D)
75 A
Power Dissipation (P<sub>D)
210 W
Operating Temperature Range
-55°C to +175°C
Overall, the BUK9215-55 from NXP is a reliable and efficient solution for power management in automotive applications, providing both performance and durability to meet the needs of modern vehicles.