EN
  • EN
  • DE

2SC2362KG-AA

Part No 2SC2362KG-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 0.05A, 120V, NPN, TO-92 / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 996163-2SC2362KG-AA
Ultra Librarian 3D Model Ultra Librarian 2SC2362KG-AA CAD Model

Description

Product Overview: 2SC2362KG-AA by ON Semiconductor

The 2SC2362KG-AA is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is well-suited for a wide range of electronic applications, particularly in the amplification and switching domains. With its compact design and robust construction, the 2SC2362KG-AA is an excellent choice for designers looking to optimize their circuitry for both performance and reliability.

Key Features

  • High Current Gain: This transistor offers a high current gain (hFE), which is essential for applications requiring signal amplification. The high hFE ensures efficient current amplification, providing a strong output signal from a weak input.
  • Low Saturation Voltage: The 2SC2362KG-AA is designed with a low collector-emitter saturation voltage (V<sub>CE(sat)), which reduces power loss and improves efficiency, making it ideal for low-power applications.
  • Fast Switching Speed: With its fast switching capabilities, this BJT can handle applications with high-frequency requirements, ensuring quick response times and efficient operation.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Compact Package: The transistor is available in a small package, allowing for high-density mounting and saving valuable board space in compact electronic assemblies.

Applications

The 2SC2362KG-AA is versatile and can be used in various electronic circuits, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters
  • Driver stages in high-fidelity amplifiers and sound systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC2362KG-AA is no exception. It is manufactured under stringent quality control standards to ensure it meets the reliability and performance expectations of customers. Whether for industrial, commercial, or consumer electronics, this BJT is designed to deliver consistent performance over its lifecycle.

Please refer to the official ON Semiconductor datasheets for detailed technical specifications and ensure that the 2SC2362KG-AA meets the requirements of your specific application before integrating it into your design.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess