EN
  • EN
  • DE

2SC2812N6-CPA-TB

Part No 2SC2812N6-CPA-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 1mA, 6V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 075463-2SC2812N6-CPA-TB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2812N6-CPA-TB CAD Model

Description

2SC2812N6-CPA-TB - ON Semiconductor

The 2SC2812N6-CPA-TB is a high-performance NPN bipolar transistor produced by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the requirements of a wide range of electronic applications, particularly in the amplification and switching domains. It is a small-signal transistor, which means it is typically used for amplifying or switching low-power electronic signals.

The device features a miniature surface-mount package, making it suitable for use in space-constrained applications. Its SOT-363 packaging is not only compact but also provides excellent power dissipation and thermal performance. The 2SC2812N6-CPA-TB is characterized by its high current gain bandwidth product and low collector-emitter saturation voltage, which ensures efficient operation even at higher frequencies.

With its high-speed switching capabilities, the 2SC2812N6-CPA-TB is an ideal choice for use in digital circuits, such as inverters and oscillators. Additionally, it can be deployed in various analog circuits, including audio amplifiers and signal processing units due to its low noise characteristics. Its robustness is further underlined by its ability to handle continuous collector currents, making it reliable for continuous operation in demanding environments.

The 2SC2812N6-CPA-TB transistor also features a high collector-base voltage and collector-emitter voltage, which provides a wide safety margin for applications that may experience voltage spikes or surges. This makes it an excellent choice for power regulation circuits and protection devices. Furthermore, ON Semiconductor's commitment to quality ensures that this transistor meets strict industry standards for performance and reliability.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the 2SC2812N6-CPA-TB from ON Semiconductor offers the performance and reliability needed to build cutting-edge technology. Its combination of efficiency, compactness, and durability makes it a versatile component in any electronic designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2307 $50.7540
530+ $0.1893 $100.3290
820+ $0.1835 $150.4700
1,130+ $0.1775 $200.5750
1,460+ $0.1716 $250.5360
1,950+ $0.1539 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess