The 2SC2812R is a high-performance NPN bipolar transistor from ON Semiconductor, a leader in the semiconductor industry. This compact and efficient transistor is designed for general-purpose amplifier and switching applications. It is particularly well-suited for use in high-density PCB designs due to its small package footprint.
Key Features
- High Current Gain Bandwidth Product: The 2SC2812R provides excellent frequency characteristics, making it suitable for applications requiring high-speed switching.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- Complementary PNP Type Available: The 2SC2812R has a complementary PNP type, which allows for easy implementation in push-pull configurations and other complementary pair applications.
- Miniaturized Package: Encased in a small and flat package, the 2SC2812R is ideal for space-conscious designs without compromising on performance.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC2812R is a reliable component for your electronic circuits.
Applications
The versatile nature of the 2SC2812R makes it well-suited for a variety of electronic applications, including:
- Audio amplifiers
- Signal processing
- Power management circuits
- DC-DC converters
- Motor control circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
50 V
Collector Base Voltage (VCBO)
60 V
Emitter Base Voltage (VEBO)
5 V
Collector Current (IC)
150 mA
Power Dissipation (Pc)
200 mW
Operating and Storage Junction Temperature Range
-55 to +150 °C
With its robust design and versatile capabilities, the 2SC2812R from ON Semiconductor is a solid choice for designers looking to enhance their electronic projects with a reliable and efficient transistor.