ON Semiconductor 2SC3134-H6-TA Product Overview
The ON Semiconductor 2SC3134-H6-TA is a cutting-edge bipolar junction transistor (BJT) designed for high-performance applications in various electronic circuits. This NPN transistor is a reliable component that offers a perfect blend of efficiency, durability, and versatility, making it an ideal choice for designers and engineers looking to enhance their electronic designs.
Key Features
- Voltage and Current Ratings: With a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 2A, the 2SC3134-H6-TA can handle moderate power applications with ease.
- High Gain Bandwidth Product: The device has a high transition frequency (fT) of 270MHz, which ensures excellent performance in high-frequency signal amplification.
- Low Saturation Voltage: The low Vce(sat) minimizes power loss and improves efficiency, making it suitable for switching applications.
- TO-92 Package: Encased in a TO-92 package, the 2SC3134-H6-TA is designed for through-hole mounting, which is beneficial for prototyping and production in standard PCB layouts.
Applications
The 2SC3134-H6-TA is versatile and can be used in a wide array of applications, including:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in hi-fi amplifiers and television circuits
- Switching regulators and power management systems
- General purpose switching and amplification
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality and the 2SC3134-H6-TA is no exception. Each transistor is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected by the industry. This ensures that the product you receive is reliable and capable of withstanding the demands of your electronic projects.
With its impressive specifications and ON Semiconductor's reputation for quality, the 2SC3134-H6-TA is a superior choice for professionals and hobbyists alike, looking to create efficient and durable electronic systems.