EN
  • EN
  • DE

2SC3150L

Part No 2SC3150L
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 3A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 800 V
Vce Saturation (Max) @ Ib, Ic 2V @ 300mA, 1.5A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 200mA, 5V
Power - Max 50 W
Frequency - Transition 15MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Standard Package 701 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855157-2SC3150L
Ultra Librarian 3D Model Ultra Librarian 2SC3150L CAD Model

Description

ON Semiconductor 2SC3150L Power Transistor

The ON Semiconductor 2SC3150L is a robust power transistor designed for high-efficiency power amplification and switching applications. This NPN transistor is a crucial component for electronic enthusiasts and professionals looking to build or repair power supplies, inverters, and various types of amplifiers. With its high-speed switching capabilities and excellent power handling, the 2SC3150L is a reliable choice for demanding electronic circuits.

Key Features:

  • High Voltage Capacity: The 2SC3150L is capable of withstanding voltages up to 800V, making it suitable for high voltage power applications.
  • High Current Handling: This transistor can handle continuous collector currents up to 3A, ensuring reliable performance in high-power circuits.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Fast Switching Speed: It features a fast switching speed that is essential for applications requiring quick response times.
  • TO-220 Package: Encased in a TO-220 package, the 2SC3150L is easy to mount and provides excellent thermal performance.

Applications:

The 2SC3150L is versatile and can be used in a variety of electronic circuits, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Audio power amplifiers
  • High-frequency power amplifiers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC3150L is no exception. Each transistor is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. Whether for industrial, commercial, or hobbyist applications, the 2SC3150L is designed to deliver consistent performance and longevity.

For detailed specifications, application notes, and safety information, customers are encouraged to review the official datasheets and product documentation available from ON Semiconductor's website or authorized distributors.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7311 $63.0421
25+ $4.7032 $117.5800
39+ $4.5553 $177.6567
53+ $4.4086 $233.6558
68+ $4.2620 $289.8160
91+ $3.8207 $347.6837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess