EN
  • EN
  • DE

MJW1302A

Part No MJW1302A
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary NPN-PNP Silicon Power Bipolar Transistors | TRANS PNP 230V 15A TO247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 230V
Vce Saturation (Maximum) at Ib, Ic 2V at 1A, 10A
Current - Collector Cutoff (Maximum) 50μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 7A, 5V
Maximum Power 200W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1223799-MJW1302A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJW1302A CAD Model

Description

ON Semiconductor MJW1302A - High Power NPN Transistor

The ON Semiconductor MJW1302A is a state-of-the-art, high power NPN bipolar transistor designed to deliver robust performance for applications requiring high-speed switching and high-voltage operation. This transistor is an ideal choice for audio power amplifiers, power supplies, and a variety of industrial uses, where reliability and efficiency are paramount.

Key Features

  • High Collector-Emitter Breakdown Voltage: With a collector-emitter breakdown voltage (VCEO) of 150V, the MJW1302A can handle high voltage applications with ease, making it suitable for power amplification and switching applications.
  • High Current Capacity: This transistor can support a continuous collector current (IC) of up to 15A, allowing it to drive large loads without overheating or failure.
  • Low Saturation Voltage: The low collector saturation voltage (VCE(sat)) ensures that the transistor remains efficient even under high current conditions, reducing power losses and improving overall system performance.
  • Complementary PNP Type: The MJW1302A has a complementary PNP partner, the MJW3281A, which allows for the creation of push-pull amplifier configurations, providing a balanced and high-quality audio output.
  • High Power Dissipation: With a power dissipation (PD) of 150W, this transistor can handle significant energy without compromising its longevity or performance.

Applications

The MJW1302A is versatile and can be used in a range of applications. It is particularly well-suited for:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • High-power switching circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJW1302A is no exception. It is built to stringent standards, ensuring reliability and performance even under the toughest conditions. For engineers and designers looking for a robust high-power solution, the MJW1302A offers the perfect blend of power, efficiency, and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess