EN
  • EN
  • DE

2SB07920SL

Part No 2SB07920SL
Manufacturer Panasonic
Catalog RF Transistors (BJT)
Description TRANS PNP 150V 0.05A MINI3  /  Bipolar (BJT) Transistor PNP 150 V 50 mA 200MHz 200 mW Surface Mount Mini3-G1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Panasonic Electronic Components
Package Tape & Reel
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 50 mA
Voltage - Collector Emitter Breakdown (Max) 150 V
Vce Saturation (Max) @ Ib, Ic 1V @ 3mA, 30mA
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 185 @ 10mA, 5V
Power - Max 200 mW
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package Mini3-G1
Base Product Number 2SB0792
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2SB07920SLCT-NDR,2SB07920SLDKR,2SB07920SLCT,2SB792-S(TX),2SB07920SLTR,2SB07920SLTR-NDR
Standard Package 3,000
Win Source Part Number 1036712-2SB07920SL
Ultra Librarian 3D Model Ultra Librarian 2SB07920SL CAD Model

Description

The National Semiconductor (TI) LM3754SQ is a high-quality transistor designed to meet the needs of electronic components.

  • Package: tape & reel
  • Standard Package: 3,000
  • Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • Maximum Power: 200 mW
  • Maximum Voltage of Collector Emitter Breakdown: 150 V
  • Current Collector (Ic) (Max): 50 mA
  • Transistor Type: PNP
  • Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA
  • Current Collector Cutoff (Max): 1μA (ICBO)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 185 @ 10mA, 5V
  • Frequency Transition: 200MHz
  • Package/Case: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: Mini3-G1
  • Alternative Parts (cross-reference): 2SA1514KT146S, 2SC3906KT146S, MMBT5401Q-7-F, NSVMMBT5401LT3G, 2SA1163-GR, LF, 2SA1163-BL, LF.
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.21.0075
  • Manufacturer: Panasonic Electronic Components
  • Other Names: 2SB07920SLCT-NDR, 2SB07920SLDKR, 2SB07920SLCT, 2SB792-S(TX), 2SB07920SLTR, 2SB07920SLTR-NDR
  • Base Product Number: 2SB0792
  • Product Status: obsolete

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess