EN
  • EN
  • DE

2SC3254R

Part No 2SC3254R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Power Bipolar Transistor, 7A, 60 / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 825 pcs
Win Source Part Number 1037027-2SC3254R
Ultra Librarian 3D Model Ultra Librarian 2SC3254R CAD Model

Description

Product Overview: 2SC3254R by ON Semiconductor

The 2SC3254R is a high-performance NPN transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is part of ON Semiconductor's extensive range of semiconductor products tailored for power and signal applications across various industries. The 2SC3254R is known for its reliability and efficiency, making it a preferred choice for electronic enthusiasts and professionals alike.

Key Features

  • High Current Capacity: The 2SC3254R is capable of handling high current, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency during operation.
  • Fast Switching Speed: Its fast switching response is ideal for high-frequency operations, ensuring minimal delay in electronic circuits.
  • Excellent Gain Linearity: The device offers superb gain linearity, which is crucial for maintaining signal fidelity in amplification tasks.

Applications

The 2SC3254R transistor is versatile and can be used in a wide range of applications, including:

  • Audio Power Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • General Purpose Switching

Product Specifications

The 2SC3254R boasts impressive technical specifications that make it a robust component for various circuits:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (Vceo): Specified by the manufacturer
  • Collector Current (Ic): Specified by the manufacturer
  • Power Dissipation (Pd): Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SC3254R has undergone rigorous testing to ensure it meets the stringent standards for reliability and performance expected from ON Semiconductor components. Customers can trust this product for its durability and long-term stability in their electronic projects.

For detailed specifications, application notes, and additional information, customers should refer to the official datasheet provided by ON Semiconductor. This will ensure proper usage and integration of the 2SC3254R transistor into their designs.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess